multicomp PRO Inductor, 7.5Uh, 3A; Inductance Multicomp Pro SH-302

Description
INDUCTOR, 7.5UH, 3A; Inductance:7.5µH; DC Current Rating:3A; Product Range:-; Case Dimensions:12.5mm x 10mm x 12mm RoHS Compliant: Yes
Description
INDUCTOR, 7.5UH, 3A; Inductance:7.5µH; DC Current Rating:3A; Product Range:-; Case Dimensions:12.5mm x 10mm x 12mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has a minimum inductance of 7.5µH and a rated current of 3A, making it suitable for various applications requiring common mode chokes. It operates at a rated voltage of 150V DC and features a maximum DC resistance of 26MΩ per line. The component is designed to function within an operating temperature range of -25°C to +80°C. The physical dimensions of the inductor are 12.5mm x 10mm x 12mm, and it is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor has a minimum inductance of 7.5µH and a rated current of 3A, making it suitable for various applications requiring common mode chokes. It operates at a rated voltage of 150V DC and features a maximum DC resistance of 26MΩ per line. The component is designed to function within an operating temperature range of -25°C to +80°C. The physical dimensions of the inductor are 12.5mm x 10mm x 12mm, and it is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 7.5Uh, 3A; Inductance Multicomp Pro - 67K3239 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Uh, 3A; Inductance Multicomp Pro
67K3239
Inductor, 7.5Uh, 3A; Inductance Multicomp Pro 67K3239
INDUCTOR, 7.5UH, 3A; Inductance:7.5µH; DC Current Rating:3A; Product Range:-; Case Dimensions:12.5mm x 10mm x 12mm RoHS Compliant: Yes

INDUCTOR, 7.5UH, 3A; Inductance:7.5µH; DC Current Rating:3A; Product Range:-; Case Dimensions:12.5mm x 10mm x 12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 67K3239
Product Name Inductor, 7.5Uh, 3A; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity - 82H5929 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details