multicomp PRO Axial Fan, 92Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Multicomp SF23092A/2092HBL.GN

Description
AXIAL FAN, 92MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2350rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2350rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Multicomp - 92K8718 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
92K8718
Axial Fan, 92Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Multicomp 92K8718
AXIAL FAN, 92MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2350rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:-; Rated Speed:2350rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92K8718
Product Name Axial Fan, 92Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details