multicomp PRO Axial Fan, 80Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Multicomp SF23080A/2083HSL.GN

Description
AXIAL FAN, 80MM, 230VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Multicomp - 97K9717 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Multicomp
97K9717
Axial Fan, 80Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Multicomp 97K9717
AXIAL FAN, 80MM, 230VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 97K9717
Product Name Axial Fan, 80Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 1442032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details