multicomp PRO Diode, Ultra-Fast, 1A, 150V; Repetitive Peak Reverse Voltage Multicomp SF13

Description
DIODE, ULTRA-FAST, 1A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRA-FAST, 1A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultra-Fast, 1A, 150V; Repetitive Peak Reverse Voltage Multicomp - 01P3992 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra-Fast, 1A, 150V; Repetitive Peak Reverse Voltage Multicomp
01P3992
Diode, Ultra-Fast, 1A, 150V; Repetitive Peak Reverse Voltage Multicomp 01P3992
DIODE, ULTRA-FAST, 1A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

DIODE, ULTRA-FAST, 1A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01P3992
Product Name Diode, Ultra-Fast, 1A, 150V; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 97760920 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details