multicomp PRO Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp SF11592A/1092HBL.GN

Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp - 92K8716 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
92K8716
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp 92K8716
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92K8716
Product Name Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details