multicomp PRO Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro SDCMF-10715W1T0

Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro - 97K9467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
97K9467
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro 97K9467
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9467
Product Name Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers