multicomp PRO Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro SDBMF-00915B0T2

Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDBMF; Voltage AC:250VRoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDBMF; Voltage AC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro - 93K6427 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
93K6427
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro 93K6427
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDBMF; Voltage AC:250VRoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDBMF; Voltage AC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K6427
Product Name Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products