multicomp PRO Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro SDBMF-00715B0T0

Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro - 97K9466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
97K9466
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro 97K9466
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9466
Product Name Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details