multicomp PRO Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro SDAMB-01215BT00

Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SDAMB; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SDAMB; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro - 97K9465 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
97K9465
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro 97K9465
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SDAMB; Voltage AC:250V RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SDAMB; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9465
Product Name Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details