multicomp PRO Diode, Ultrafast Recovery, 15Ma, 60V, Sod-323-2; Diode Configuration Multicomp Pro SD101AWS-7-F

Description
DIODE, ULTRAFAST RECOVERY, 15mA, 60V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 15mA, 60V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 15Ma, 60V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8648 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 15Ma, 60V, Sod-323-2; Diode Configuration Multicomp Pro
65W8648
Diode, Ultrafast Recovery, 15Ma, 60V, Sod-323-2; Diode Configuration Multicomp Pro 65W8648
DIODE, ULTRAFAST RECOVERY, 15mA, 60V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 15mA, 60V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:50mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8648
Product Name Diode, Ultrafast Recovery, 15Ma, 60V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Miscellaneous - 40CTQ150STRL - 815602-40CTQ150STRL - Win Source Electronics
Specs
Diode Type Schottky
View Details