multicomp PRO Diode, Schottky, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp SB560

Description
DIODE, SCHOTTKY, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Product Range:
Description
DIODE, SCHOTTKY, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp - 97K9452 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp
97K9452
Diode, Schottky, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp 97K9452
DIODE, SCHOTTKY, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Product Range:

DIODE, SCHOTTKY, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 97K9452
Product Name Diode, Schottky, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441968 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
RFFETs - SMS3923-081LF - 896290-SMS3923-081LF - Win Source Electronics
Specs
Package SC-88
Tj 150 C (302 F)
View Details
7 suppliers
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Package Lead-1
IF 600 mA
IFSM 25 amps
View Details