multicomp PRO Diode, Tvs, 5V, 500W; Product Range Multicomp SA5A

Description
DIODE, TVS, 5V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.6V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown Voltage RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 5V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.6V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 5V, 500W; Product Range Multicomp - 37AJ0940 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, 500W; Product Range Multicomp
37AJ0940
Diode, Tvs, 5V, 500W; Product Range Multicomp 37AJ0940
DIODE, TVS, 5V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.6V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 5V, 500W; Product Range:SA Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.6V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0940
Product Name Diode, Tvs, 5V, 500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details