The TVS Diode, part number 64AH8281, is a bidirectional transient voltage suppression diode designed for applications requiring robust protection against voltage spikes. It has a peak pulse power capability of 500W with a 10/1000Oºs waveform and features low leakage current. The device operates within a temperature range of -55°C to +150°C and is housed in a DO-15 molded plastic case. The maximum reverse stand-off voltage is 33V, with a breakdown voltage ranging from 36.7V to 40.6V. The maximum clamping voltage at peak reverse surge current is 53.3V. This diode is suitable for both unidirectional and bidirectional applications, making it versatile for various circuit protection needs.
TVS DIODE, 500W, 33V, BIDIR, DO-15; Product Range:-; TVS Polarity:Bidirection
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64AH8281 |
| Product Name | Tvs Diode, 500W, 33V, Bidir, Do-15; Product Range Multicomp Pro |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | DO-15; DO-15 |