TVS DIODE, 500W, 20V, BIDIR, DO-15; Product Range:-; TVS Polarity:Bidirection
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64AH8274 |
| Product Name | Tvs Diode, 500W, 20V, Bidir, Do-15; Product Range Multicomp Pro |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | DO-15; DO-15 |