The Tvs Diode, part number 04AC9912, is a bidirectional transient voltage suppression diode designed for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. It features a peak pulse power capability of 500W with a 10/1000Oºs waveform and has excellent clamping capability and a very fast response time. This diode operates within a temperature range of -55°C to +175°C and has a maximum clamping voltage of 32.4V. It is housed in a DO-204AC case style with matte tin-plated leads that are solderable according to J-STD-002B and JESD22-B102D standards. The device is suitable for applications in consumer electronics, computers, industrial equipment, automotive systems, and telecommunications. Engineers should consider this diode for projects requiring robust transient voltage protection in sensitive electronic circuits.
TVS DIODE, 500W, 20V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04AC9912 |
| Product Name | Tvs Diode, 500W, 20V, Bidir, Do-204Ac; Product Range Multicomp Pro |
| Direction | Bidirectional |