multicomp PRO Diode, Tvs, 16V, 500W; Product Range Multicomp SA16A

Description
DIODE, TVS, 16V, 500W; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 16V, 500W; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 16V, 500W; Product Range Multicomp - 51AK9349 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 16V, 500W; Product Range Multicomp
51AK9349
Diode, Tvs, 16V, 500W; Product Range Multicomp 51AK9349
DIODE, TVS, 16V, 500W; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 16V, 500W; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9349
Product Name Diode, Tvs, 16V, 500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4480US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details