multicomp PRO Tvs Diode, 500W, 16V, Unidir, Do-204Ac; Product Range Multicomp Pro SA15A+

Description
TVS DIODE, 500W, 16V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 500W, 16V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 500W, 16V, Unidir, Do-204Ac; Product Range Multicomp Pro - 04AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 16V, Unidir, Do-204Ac; Product Range Multicomp Pro
04AC9910
Tvs Diode, 500W, 16V, Unidir, Do-204Ac; Product Range Multicomp Pro 04AC9910
TVS DIODE, 500W, 16V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, 500W, 16V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 04AC9910
Product Name Tvs Diode, 500W, 16V, Unidir, Do-204Ac; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7514004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA51CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details