multicomp PRO Flow Sensor, Liquid, 10Bar, 3-100L/h; Pressure Max Multicomp S8011R

Description
FLOW SENSOR, LIQUID, 10BAR, 3-100L/H; Pressure Max:30bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Flow Rate Min:3l/h; Flow Rate Max:100l/h
Datasheet
Description
FLOW SENSOR, LIQUID, 10BAR, 3-100L/H; Pressure Max:30bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Flow Rate Min:3l/h; Flow Rate Max:100l/h
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, Liquid, 10Bar, 3-100L/h; Pressure Max Multicomp - 06WX3620 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, Liquid, 10Bar, 3-100L/h; Pressure Max Multicomp
06WX3620
Flow Sensor, Liquid, 10Bar, 3-100L/h; Pressure Max Multicomp 06WX3620
FLOW SENSOR, LIQUID, 10BAR, 3-100L/H; Pressure Max:30bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Flow Rate Min:3l/h; Flow Rate Max:100l/h

FLOW SENSOR, LIQUID, 10BAR, 3-100L/H; Pressure Max:30bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Flow Rate Min:3l/h; Flow Rate Max:100l/h

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 06WX3620
Product Name Flow Sensor, Liquid, 10Bar, 3-100L/h; Pressure Max Multicomp
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Magnetic Flow Meter - 4811 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Process Media Type Liquid
View Details
Measurement - Flow - in-line-rotor-Flow-sensors - 198801733 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details