multicomp PRO Diode, Standard Recovery, 5A, 400V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro S5GC-13-F

Description
DIODE, STANDARD RECOVERY, 5A, 400V, DO-214AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 5A, 400V, DO-214AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 5A, 400V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8762 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 5A, 400V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8762
Diode, Standard Recovery, 5A, 400V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8762
DIODE, STANDARD RECOVERY, 5A, 400V, DO-214AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 5A, 400V, DO-214AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8762
Product Name Diode, Standard Recovery, 5A, 400V, Do-214Ab-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode and Rectifier - 284-SMP1304-998LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details