multicomp PRO Rectifier, Single, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro S5G+

Description
RECTIFIER, SINGLE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro - 15AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro
15AC8734
Rectifier, Single, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro 15AC8734
RECTIFIER, SINGLE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 5A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 15AC8734
Product Name Rectifier, Single, 5A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
Rectifier Diode - HR1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details