multicomp PRO Diode, Standard, 3A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp S3J.

Description
DIODE, STANDARD, 3A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes
Description
DIODE, STANDARD, 3A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 3A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp - 51AK9485 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
51AK9485
Diode, Standard, 3A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp 51AK9485
DIODE, STANDARD, 3A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

DIODE, STANDARD, 3A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9485
Product Name Diode, Standard, 3A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details