multicomp PRO Rectifier, Single, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro S3DB+

Description
RECTIFIER, SINGLE, 3A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 3A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 15AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro
15AC8728
Rectifier, Single, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro 15AC8728
RECTIFIER, SINGLE, 3A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 15AC8728
Product Name Rectifier, Single, 3A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0619 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 60 volts
View Details
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1250 to 1.25 volts
View Details
9 suppliers
Bridge Rectifiers - 2441978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package GBU
RoHS Compliant RoHS
View Details