multicomp PRO Diode, Standard Recovery, 3A, 200V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro S3DB-13-F

Description
DIODE, STANDARD RECOVERY, 3A, 200V, DO-214AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 3A, 200V, DO-214AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 3A, 200V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8756 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 3A, 200V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8756
Diode, Standard Recovery, 3A, 200V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8756
DIODE, STANDARD RECOVERY, 3A, 200V, DO-214AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 3A, 200V, DO-214AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8756
Product Name Diode, Standard Recovery, 3A, 200V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details