multicomp PRO Keyswitch, Spdt, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro S286B-2

Description
KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spdt, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro - 24R7644 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spdt, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro
24R7644
Keyswitch, Spdt, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro 24R7644
KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7644
Product Name Keyswitch, Spdt, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details