multicomp PRO Keyswitch, Dpst, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro S286A-2

Description
KEYSWITCH, DPST, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPST, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpst, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro - 24R7642 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpst, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro
24R7642
Keyswitch, Dpst, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro 24R7642
KEYSWITCH, DPST, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, DPST, 2POS, RDM, 2KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7642
Product Name Keyswitch, Dpst, 2Pos, Rdm, 2Keypull; Switch Operation Multicomp Pro
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4241-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details