multicomp PRO Keyswitch, Dpst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro S286A-1

Description
KEYSWITCH, DPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro - 24R7641 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
24R7641
Keyswitch, Dpst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro 24R7641
KEYSWITCH, DPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, DPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7641
Product Name Keyswitch, Dpst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10IC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details