multicomp PRO Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro S1M+

Description
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 05AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
05AC0213
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 05AC0213
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0213
Product Name Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 400 volts
View Details
High Voltage Power Rectifiers - HRSCPHN30 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details