multicomp PRO Rectifier, Single, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro S1A+

Description
RECTIFIER, SINGLE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 05AC0207 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
05AC0207
Rectifier, Single, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 05AC0207
RECTIFIER, SINGLE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0207
Product Name Rectifier, Single, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
High Voltage Power Rectifiers - HRS1KW48KA-3 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details