multicomp PRO Diode, Standard Recovery, 1A, 50V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro S1A-13-F

Description
DIODE, STANDARD RECOVERY, 1A, 50V, DO-214AC-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 50V, DO-214AC-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 50V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8728 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 50V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8728
Diode, Standard Recovery, 1A, 50V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8728
DIODE, STANDARD RECOVERY, 1A, 50V, DO-214AC-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 50V, DO-214AC-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8728
Product Name Diode, Standard Recovery, 1A, 50V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Diodes, Rectifiers - Single - 95SQ015TR - 1134294-95SQ015TR - Win Source Electronics
Specs
Diode Type Schottky
View Details
Epoxy High Current High Voltage Diode - K50S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details