multicomp PRO Keyswitch, Spdt, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro S116-1

Description
KEYSWITCH, SPDT, 2POS, RDM, 1KEYPULL; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPDT, 2POS, RDM, 1KEYPULL; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spdt, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro - 24R7637 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spdt, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
24R7637
Keyswitch, Spdt, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro 24R7637
KEYSWITCH, SPDT, 2POS, RDM, 1KEYPULL; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, SPDT, 2POS, RDM, 1KEYPULL; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7637
Product Name Keyswitch, Spdt, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
DAHLANDER 1-0-2 3P - 194L-E12-7293 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details