multicomp PRO Bnc Double Female Bulkhead; Connector Type Multicomp Pro RW1-018 A

Description
BNC Double Female Bulkhead; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BNC Double Female Bulkhead; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc Double Female Bulkhead; Connector Type Multicomp Pro - 43W7512 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Double Female Bulkhead; Connector Type Multicomp Pro
43W7512
Bnc Double Female Bulkhead; Connector Type Multicomp Pro 43W7512
BNC Double Female Bulkhead; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes

BNC Double Female Bulkhead; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 43W7512
Product Name Bnc Double Female Bulkhead; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Connector (RF) Assemblies - ERN.00.650.CLL-ND - DigiKey
Specs
Connector Type Triax
Mounting Panel Mount
View Details