multicomp PRO Terminal, Ring Tongue, 4Mm, Crimp, Red; Stud Size - Metric Multicomp Pro RVES1-4

Description
TERMINAL, RING TONGUE, 4MM, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:4mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 4MM, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 4Mm, Crimp, Red; Stud Size - Metric Multicomp Pro - 83K9166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Mm, Crimp, Red; Stud Size - Metric Multicomp Pro
83K9166
Terminal, Ring Tongue, 4Mm, Crimp, Red; Stud Size - Metric Multicomp Pro 83K9166
TERMINAL, RING TONGUE, 4MM, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:4mm RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4MM, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K9166
Product Name Terminal, Ring Tongue, 4Mm, Crimp, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers