multicomp PRO Terminal, Ring Tongue, 3.7Mm, Crimp, Red; Stud Size - Metric Multicomp Pro RVES1-3.7

Description
TERMINAL, RING TONGUE, 3.7MM, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:3.7mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3.7MM, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:3.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3.7Mm, Crimp, Red; Stud Size - Metric Multicomp Pro - 01M5287 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3.7Mm, Crimp, Red; Stud Size - Metric Multicomp Pro
01M5287
Terminal, Ring Tongue, 3.7Mm, Crimp, Red; Stud Size - Metric Multicomp Pro 01M5287
TERMINAL, RING TONGUE, 3.7MM, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:3.7mm RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3.7MM, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RVES; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:3.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M5287
Product Name Terminal, Ring Tongue, 3.7Mm, Crimp, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details