multicomp PRO Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Multicomp Pro RVE5-3.7

Description
TERMINAL, RING TONGUE, #6, YELLOW, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Product Range:RVE; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, YELLOW, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Product Range:RVE; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Multicomp Pro - 85K8782 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Multicomp Pro
85K8782
Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Multicomp Pro 85K8782
TERMINAL, RING TONGUE, #6, YELLOW, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Product Range:RVE; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, YELLOW, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Product Range:RVE; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85K8782
Product Name Terminal, Ring Tongue, #6, Yellow, 10Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details