multicomp PRO Terminal, Ring Tongue, #5, Blue, 14Awg; Stud Size - Metric Multicomp Pro RVE2-3.2

Description
TERMINAL, RING TONGUE, #5, BLUE, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:RVE; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #5, BLUE, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:RVE; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #5, Blue, 14Awg; Stud Size - Metric Multicomp Pro - 97K9001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, Blue, 14Awg; Stud Size - Metric Multicomp Pro
97K9001
Terminal, Ring Tongue, #5, Blue, 14Awg; Stud Size - Metric Multicomp Pro 97K9001
TERMINAL, RING TONGUE, #5, BLUE, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:RVE; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, BLUE, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:RVE; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9001
Product Name Terminal, Ring Tongue, #5, Blue, 14Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details