SPACER/STANDOFF ROUND AL 6.35MM X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 93N2135 |
| Product Name | Spacer/standoff Round Al 6.35Mm X 25.4Mm; Standoff Material Multicomp |
| Type & Shape | Standoff; Female Standoff; Round |