multicomp PRO Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp RS3M

Description
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ0874 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ0874
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ0874
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0874
Product Name Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details