multicomp PRO Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro RS3G+

Description
RECTIFIER, SINGLE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:100A; No. of Pins:2PinsRoHS Compliant: Yes
Description
RECTIFIER, SINGLE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:100A; No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro - 04AC9867 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro
04AC9867
Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro 04AC9867
RECTIFIER, SINGLE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:100A; No. of Pins:2PinsRoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:100A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 04AC9867
Product Name Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Multicomp Pro
VRRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM2.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 200 volts
View Details
Diode Arrays - 1PS70SB84,115 - ODG (Origin Data Global)
Specs
Diode Type Schottky
VF 0.7000 volts
VR 15 volts
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details