multicomp PRO Diode, Fast, 3A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp RS3B

Description
DIODE, FAST, 3A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 3A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 3A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ0870 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ0870
Diode, Fast, 3A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ0870
DIODE, FAST, 3A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

DIODE, FAST, 3A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0870
Product Name Diode, Fast, 3A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF PIN Diode - CLA4601-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details