multicomp PRO Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro RS1M+

Description
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 04AC9861 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
04AC9861
Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 04AC9861
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 04AC9861
Product Name Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 80 volts
View Details
Bridge Rectifiers - 1223289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers