The Multicomp Pro Rectifier, part number 04AC9858, is a single, surface mount device designed for fast recovery applications. It has a maximum repetitive reverse voltage (Vrrm) of 200V and can handle a forward current of 1A. The rectifier features low forward voltage drop, low reverse leakage current, and fast switching capabilities, making it suitable for high-efficiency applications. It is constructed from glass passivated material and has a UL recognition of 94V-0 for its plastic casing. The device operates effectively within a temperature range of -55°C to +150°C and has a peak forward surge current rating of 30A. The maximum reverse recovery time is specified at 150ns, which contributes to its performance in switching applications. This rectifier is a viable option for engineers seeking a reliable component for their electronic designs.
RECTIFIER, SINGLE, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04AC9858 |
| Product Name | Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| RoHS Compliant | RoHS |