multicomp PRO Relay Socket; Socket Mounting Multicomp RS-8B

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:8-Pin Octal Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:8-Pin Octal Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Multicomp - 23N3600 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Multicomp
23N3600
Relay Socket; Socket Mounting Multicomp 23N3600
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:8-Pin Octal Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:8-Pin Octal Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 23N3600
Product Name Relay Socket; Socket Mounting Multicomp
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841262 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 5-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/6 Pin - SMT1A-6P-BL60 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Current 1 amps
View Details