multicomp PRO Relay Socket; Socket Mounting Multicomp RS-11B

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:3PDT; For Use With:11-Pin Octal Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:3PDT; For Use With:11-Pin Octal Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Multicomp - 23N3601 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Multicomp
23N3601
Relay Socket; Socket Mounting Multicomp 23N3601
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:3PDT; For Use With:11-Pin Octal Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:3PDT; For Use With:11-Pin Octal Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 23N3601
Product Name Relay Socket; Socket Mounting Multicomp
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4004129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details