multicomp PRO Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Multicomp RP8-500

Description
SPACER ROUND PVC 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.5mm RoHS Compliant: Yes
Description
SPACER ROUND PVC 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Multicomp - 93N1007 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Multicomp
93N1007
Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Multicomp 93N1007
SPACER ROUND PVC 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.5mm RoHS Compliant: Yes

SPACER ROUND PVC 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1007
Product Name Spacer Round Pvc 6.4Mm X 12.7Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 1613676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details