multicomp PRO Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp RP6-250

Description
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp - 93N1004 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp
93N1004
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp 93N1004
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes

SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1004
Product Name Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers