multicomp PRO Terminal, Ring, 4.3Mm Diameter, Crimp, Yellow; Stud Size - Metric Multicomp Pro RNYDS5-4

Description
TERMINAL, RING, 4.3MM DIAMETER, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:RNYD; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 4.3MM DIAMETER, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:RNYD; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 4.3Mm Diameter, Crimp, Yellow; Stud Size - Metric Multicomp Pro - 45P3946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 4.3Mm Diameter, Crimp, Yellow; Stud Size - Metric Multicomp Pro
45P3946
Terminal, Ring, 4.3Mm Diameter, Crimp, Yellow; Stud Size - Metric Multicomp Pro 45P3946
TERMINAL, RING, 4.3MM DIAMETER, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:RNYD; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 4.3MM DIAMETER, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:RNYD; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3946
Product Name Terminal, Ring, 4.3Mm Diameter, Crimp, Yellow; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details