multicomp PRO Terminal, Ring, 8.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro RNYD2-8

Description
TERMINAL, RING, 8.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 8.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 8.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro - 45P3953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 8.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
45P3953
Terminal, Ring, 8.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro 45P3953
TERMINAL, RING, 8.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, 8.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3953
Product Name Terminal, Ring, 8.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers