multicomp PRO Terminal, Ring, 3.2Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro RNYD2-3.2

Description
TERMINAL, RING, 3.2MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 3.2MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 3.2Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro - 45P3951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 3.2Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
45P3951
Terminal, Ring, 3.2Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro 45P3951
TERMINAL, RING, 3.2MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 3.2MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3951
Product Name Terminal, Ring, 3.2Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details