multicomp PRO Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro RNBS38-6

Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro - 10R0714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro
10R0714
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro 10R0714
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0714
Product Name Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products