multicomp PRO Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro RNBL38-6

Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro - 10R0712 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro
10R0712
Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro 10R0712
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 6.4MM DIAMETER, CRIMP, 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:RNB Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0712
Product Name Terminal, Ring, 6.4Mm Diameter, Crimp, 2Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details